Vishay Intertechnology, Inc. Through Hole Resistors CMF55796K00BHBF

Description
796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55796K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55796K00BHBF-ND
Through Hole Resistors CMF55796K00BHBF-ND
796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 796K OHM 1/2W .1% AXIAL - CMF55796K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796K OHM 1/2W .1% AXIAL
CMF55796K00BHBF
RES 796K OHM 1/2W .1% AXIAL CMF55796K00BHBF
RES 796Kohm 1/2W .1% AXIAL

RES 796Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8126
Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8126
Resistor,Metal Film,796KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,796KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55796K00BHBF-ND CMF55796K00BHBF 41C8126
Product Name Through Hole Resistors RES 796K OHM 1/2W .1% AXIAL Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details