Vishay Intertechnology, Inc. RES 790K OHM 1/2W 1% AXIAL CMF55790K00FKEA

Description
RES 790Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 790Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 790K OHM 1/2W 1% AXIAL - CMF55790K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 790K OHM 1/2W 1% AXIAL
CMF55790K00FKEA
RES 790K OHM 1/2W 1% AXIAL CMF55790K00FKEA
RES 790Kohm 1/2W 1% AXIAL

RES 790Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55790K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55790K00FKEA-ND
Through Hole Resistors CMF55790K00FKEA-ND
790 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

790 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 790K 1% T-1 Ea E3 Vishay - 48P7169 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 790K 1% T-1 Ea E3 Vishay
48P7169
Cmf-55 790K 1% T-1 Ea E3 Vishay 48P7169
CMF-55 790K 1% T-1 EA e3

CMF-55 790K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55790K00FKEA CMF55790K00FKEA-ND 48P7169
Product Name RES 790K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 790K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 790000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers