Vishay Intertechnology, Inc. Through Hole Resistors CMF5578R700DHR6

Description
78.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
78.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5578R700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578R700DHR6-ND
Through Hole Resistors CMF5578R700DHR6-ND
78.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 78.7 OHM 1/2W .5% AXIAL - CMF5578R700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/2W .5% AXIAL
CMF5578R700DHR6
RES 78.7 OHM 1/2W .5% AXIAL CMF5578R700DHR6
RES 78.7ohm 1/2W .5% AXIAL

RES 78.7ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,78.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8076
Resistor,metal Film,78.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8076
Resistor,Metal Film,78.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,78.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578R700DHR6-ND CMF5578R700DHR6 41C8076
Product Name Through Hole Resistors RES 78.7 OHM 1/2W .5% AXIAL Resistor,metal Film,78.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details