Vishay Intertechnology, Inc. Through Hole Resistors CMF5578R700DHBF

Description
78.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
78.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5578R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578R700DHBF-ND
Through Hole Resistors CMF5578R700DHBF-ND
78.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 78.7 OHM 1/2W .5% AXIAL - CMF5578R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/2W .5% AXIAL
CMF5578R700DHBF
RES 78.7 OHM 1/2W .5% AXIAL CMF5578R700DHBF
RES 78.7ohm 1/2W .5% AXIAL

RES 78.7ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,78.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8074 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8074
Resistor,metal Film,78.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8074
Resistor,Metal Film,78.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,78.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578R700DHBF-ND CMF5578R700DHBF 41C8074
Product Name Through Hole Resistors RES 78.7 OHM 1/2W .5% AXIAL Resistor,metal Film,78.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details