Vishay Intertechnology, Inc. RES 78.7 OHM 1/2W .1% AXIAL CMF5578R700BER6

Description
RES 78.7ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/2W .1% AXIAL - CMF5578R700BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/2W .1% AXIAL
CMF5578R700BER6
RES 78.7 OHM 1/2W .1% AXIAL CMF5578R700BER6
RES 78.7ohm 1/2W .1% AXIAL

RES 78.7ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5578R700BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578R700BER6-ND
Through Hole Resistors CMF5578R700BER6-ND
78.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,78.7Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8070
Resistor,metal Film,78.7Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8070
Resistor,Metal Film,78.7Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,78.7Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578R700BER6 CMF5578R700BER6-ND 41C8070
Product Name RES 78.7 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,78.7Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details