Vishay Intertechnology, Inc. Through Hole Resistors CMF5578R700BEEB

Description
78.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
78.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF78.7HBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF78.7HBTR-ND
Through Hole Resistors CMF78.7HBTR-ND
78.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 78.7 OHM 1/2W 0.1% AXIAL - CMF5578R700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/2W 0.1% AXIAL
CMF5578R700BEEB
RES 78.7 OHM 1/2W 0.1% AXIAL CMF5578R700BEEB
RES 78.7ohm 1/2W 0.1% AXIAL

RES 78.7ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 78.7 .1% T-9 Eb E3 Vishay - 69P1270 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 78.7 .1% T-9 Eb E3 Vishay
69P1270
Cmf-55 78.7 .1% T-9 Eb E3 Vishay 69P1270
CMF-55 78.7 .1% T-9 EB e3

CMF-55 78.7 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF78.7HBTR-ND CMF5578R700BEEB 69P1270
Product Name Through Hole Resistors RES 78.7 OHM 1/2W 0.1% AXIAL Cmf-55 78.7 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details