Vishay Intertechnology, Inc. RES 78.7K OHM 1/2W 5% AXIAL CMF5578K700JKBF

Description
RES 78.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/2W 5% AXIAL - CMF5578K700JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/2W 5% AXIAL
CMF5578K700JKBF
RES 78.7K OHM 1/2W 5% AXIAL CMF5578K700JKBF
RES 78.7Kohm 1/2W 5% AXIAL

RES 78.7Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5578K700JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K700JKBF-ND
Through Hole Resistors CMF5578K700JKBF-ND
78.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 78.7K 5% T-1 B14 Vishay - 69P1268 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 78.7K 5% T-1 B14 Vishay
69P1268
Cmf-55 78.7K 5% T-1 B14 Vishay 69P1268
CMF-55 78.7K 5% T-1 B14

CMF-55 78.7K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578K700JKBF CMF5578K700JKBF-ND 69P1268
Product Name RES 78.7K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 78.7K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details