Vishay Intertechnology, Inc. Metal Film Resistors - CMF5578K700FKEB

Description
Metal Film Resistors - Through Hole 78.7Kohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 78.7Kohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5578K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5578K700FKEB
Metal Film Resistors - CMF5578K700FKEB
Metal Film Resistors - Through Hole 78.7Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 78.7Kohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5578K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K700FKEB-ND
Through Hole Resistors CMF5578K700FKEB-ND
78.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 78.7K 1% T-1 Eb E3 Vishay - 48P7162 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 78.7K 1% T-1 Eb E3 Vishay
48P7162
Cmf-55 78.7K 1% T-1 Eb E3 Vishay 48P7162
CMF-55 78.7K 1% T-1 EB e3

CMF-55 78.7K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578K700FKEB CMF5578K700FKEB-ND 48P7162
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 78.7K 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details