Vishay Intertechnology, Inc. RES 78.7K OHM 1/2W 1% AXIAL CMF5578K700FHBF

Description
RES 78.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/2W 1% AXIAL - CMF5578K700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/2W 1% AXIAL
CMF5578K700FHBF
RES 78.7K OHM 1/2W 1% AXIAL CMF5578K700FHBF
RES 78.7Kohm 1/2W 1% AXIAL

RES 78.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5578K700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K700FHBF-ND
Through Hole Resistors CMF5578K700FHBF-ND
78.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5578K700FHBF CMF5578K700FHBF-ND
Product Name RES 78.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers