Vishay Intertechnology, Inc. Through Hole Resistors CMF5578K700DHRE

Description
78.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
78.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5578K700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K700DHRE-ND
Through Hole Resistors CMF5578K700DHRE-ND
78.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5578K700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5578K700DHRE
Metal Film Resistors - CMF5578K700DHRE
Metal Film Resistors - Through Hole 78.7Kohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 78.7Kohm .5% 50PPM 1/4W

Supplier's Site
Cmf-55 78.7K .5% T-2 R36 Vishay - 69P1262 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 78.7K .5% T-2 R36 Vishay
69P1262
Cmf-55 78.7K .5% T-2 R36 Vishay 69P1262
CMF-55 78.7K .5% T-2 R36

CMF-55 78.7K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578K700DHRE-ND CMF5578K700DHRE 69P1262
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 78.7K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers