Vishay Intertechnology, Inc. RES 78.7K OHM 1/2W .5% AXIAL CMF5578K700DHEA

Description
RES 78.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/2W .5% AXIAL - CMF5578K700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/2W .5% AXIAL
CMF5578K700DHEA
RES 78.7K OHM 1/2W .5% AXIAL CMF5578K700DHEA
RES 78.7Kohm 1/2W .5% AXIAL

RES 78.7Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5578K700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K700DHEA-ND
Through Hole Resistors CMF5578K700DHEA-ND
78.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 78.7K .5% T-2 Ea E3 Vishay - 69P1260 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 78.7K .5% T-2 Ea E3 Vishay
69P1260
Cmf-55 78.7K .5% T-2 Ea E3 Vishay 69P1260
CMF-55 78.7K .5% T-2 EA e3

CMF-55 78.7K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578K700DHEA CMF5578K700DHEA-ND 69P1260
Product Name RES 78.7K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 78.7K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details