Vishay Intertechnology, Inc. Metal Film Resistors - CMF5578K700DHBF

Description
Metal Film Resistors - Through Hole CMF-55 78.7K .5% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 78.7K .5% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5578K700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5578K700DHBF
Metal Film Resistors - CMF5578K700DHBF
Metal Film Resistors - Through Hole CMF-55 78.7K .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 78.7K .5% T-2 B14

Supplier's Site
Through Hole Resistors - CMF5578K700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K700DHBF-ND
Through Hole Resistors CMF5578K700DHBF-ND
78.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5578K700DHBF CMF5578K700DHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details