Vishay Intertechnology, Inc. Through Hole Resistors CMF5578K700BHRE

Description
78.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
78.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5578K700BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K700BHRE-ND
Through Hole Resistors CMF5578K700BHRE-ND
78.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 78.7K OHM 1/2W .1% AXIAL - CMF5578K700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/2W .1% AXIAL
CMF5578K700BHRE
RES 78.7K OHM 1/2W .1% AXIAL CMF5578K700BHRE
RES 78.7Kohm 1/2W .1% AXIAL

RES 78.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 78.7K .1% T-2 R36 Vishay - 69P1259 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 78.7K .1% T-2 R36 Vishay
69P1259
Cmf-55 78.7K .1% T-2 R36 Vishay 69P1259
CMF-55 78.7K .1% T-2 R36

CMF-55 78.7K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578K700BHRE-ND CMF5578K700BHRE 69P1259
Product Name Through Hole Resistors RES 78.7K OHM 1/2W .1% AXIAL Cmf-55 78.7K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details