Vishay Intertechnology, Inc. Through Hole Resistors CMF5578K700BHEB

Description
78.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
78.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5578K700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K700BHEB-ND
Through Hole Resistors CMF5578K700BHEB-ND
78.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5578K700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5578K700BHEB
Metal Film Resistors - CMF5578K700BHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 78.7K .1% T-2 Eb E3 Vishay - 69P1258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 78.7K .1% T-2 Eb E3 Vishay
69P1258
Cmf-55 78.7K .1% T-2 Eb E3 Vishay 69P1258
CMF-55 78.7K .1% T-2 EB e3

CMF-55 78.7K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578K700BHEB-ND CMF5578K700BHEB 69P1258
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 78.7K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details