Vishay Intertechnology, Inc. RES 78.7K OHM 1/2W .1% AXIAL CMF5578K700BHEA

Description
RES 78.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/2W .1% AXIAL - CMF5578K700BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/2W .1% AXIAL
CMF5578K700BHEA
RES 78.7K OHM 1/2W .1% AXIAL CMF5578K700BHEA
RES 78.7Kohm 1/2W .1% AXIAL

RES 78.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5578K700BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K700BHEA-ND
Through Hole Resistors CMF5578K700BHEA-ND
78.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 78.7K .1% T-2 Ea E3 Vishay - 69P1257 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 78.7K .1% T-2 Ea E3 Vishay
69P1257
Cmf-55 78.7K .1% T-2 Ea E3 Vishay 69P1257
CMF-55 78.7K .1% T-2 EA e3

CMF-55 78.7K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578K700BHEA CMF5578K700BHEA-ND 69P1257
Product Name RES 78.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 78.7K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details