Vishay Intertechnology, Inc. RES 78.5K OHM 1/2W 0.1% AXIAL CMF5578K500BEEB

Description
RES 78.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 78.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.5K OHM 1/2W 0.1% AXIAL - CMF5578K500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.5K OHM 1/2W 0.1% AXIAL
CMF5578K500BEEB
RES 78.5K OHM 1/2W 0.1% AXIAL CMF5578K500BEEB
RES 78.5Kohm 1/2W 0.1% AXIAL

RES 78.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5578K500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K500BEEB-ND
Through Hole Resistors CMF5578K500BEEB-ND
78.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5578K500BEEB CMF5578K500BEEB-ND
Product Name RES 78.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers