Vishay Intertechnology, Inc. Through Hole Resistors CMF55789R00BEEK

Description
789 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
789 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55789R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55789R00BEEK-ND
Through Hole Resistors CMF55789R00BEEK-ND
789 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

789 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 789 OHM 1/2W 0.1% AXIAL - CMF55789R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 789 OHM 1/2W 0.1% AXIAL
CMF55789R00BEEK
RES 789 OHM 1/2W 0.1% AXIAL CMF55789R00BEEK
RES 789ohm 1/2W 0.1% AXIAL

RES 789ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 789 .1% T-9 Ek E3 Vishay - 69P1314 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 789 .1% T-9 Ek E3 Vishay
69P1314
Cmf-55 789 .1% T-9 Ek E3 Vishay 69P1314
CMF-55 789 .1% T-9 EK e3

CMF-55 789 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55789R00BEEK-ND CMF55789R00BEEK 69P1314
Product Name Through Hole Resistors RES 789 OHM 1/2W 0.1% AXIAL Cmf-55 789 .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 789 ohms 789 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details