Vishay Intertechnology, Inc. RES 787 OHM 1/2W 1% AXIAL CMF55787R00FKR670

Description
RES 787ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 787ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/2W 1% AXIAL - CMF55787R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/2W 1% AXIAL
CMF55787R00FKR670
RES 787 OHM 1/2W 1% AXIAL CMF55787R00FKR670
RES 787ohm 1/2W 1% AXIAL

RES 787ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55787R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787R00FKR670-ND
Through Hole Resistors CMF55787R00FKR670-ND
787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 787 1% T-1 Re6 Vishay - 69P1309 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 787 1% T-1 Re6 Vishay
69P1309
Cmf-55-70 787 1% T-1 Re6 Vishay 69P1309
CMF-55-70 787 1% T-1 RE6

CMF-55-70 787 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787R00FKR670 CMF55787R00FKR670-ND 69P1309
Product Name RES 787 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 787 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details