787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole
CMF-55-70 787 1% T-1 B14
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55787R00FKBF70-ND | CMF55787R00FKBF70 | 69P1305 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Cmf-55-70 787 1% T-1 B14 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 787 ohms |