Vishay Intertechnology, Inc. RES 787 OHM 1/2W 1% AXIAL CMF55787R00FEEA

Description
RES 787ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 787ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/2W 1% AXIAL - CMF55787R00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/2W 1% AXIAL
CMF55787R00FEEA
RES 787 OHM 1/2W 1% AXIAL CMF55787R00FEEA
RES 787ohm 1/2W 1% AXIAL

RES 787ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55787R00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787R00FEEA-ND
Through Hole Resistors CMF55787R00FEEA-ND
787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55787R00FEEA CMF55787R00FEEA-ND
Product Name RES 787 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers