Vishay Intertechnology, Inc. Through Hole Resistors CMF55787R00BEBF

Description
787 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
787 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55787R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787R00BEBF-ND
Through Hole Resistors CMF55787R00BEBF-ND
787 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55787R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55787R00BEBF
Metal Film Resistors - CMF55787R00BEBF
Metal Film Resistors - Through Hole CMF-55 787 .1% T-9 B14

Metal Film Resistors - Through Hole CMF-55 787 .1% T-9 B14

Supplier's Site
Cmf-55 787 .1% T-9 B14 Vishay - 69P1293 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 787 .1% T-9 B14 Vishay
69P1293
Cmf-55 787 .1% T-9 B14 Vishay 69P1293
CMF-55 787 .1% T-9 B14

CMF-55 787 .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787R00BEBF-ND CMF55787R00BEBF 69P1293
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 787 .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details