Vishay Intertechnology, Inc. Metal Film Resistors - CMF55787K00FKBF

Description
Metal Film Resistors - Through Hole 787Kohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 787Kohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55787K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55787K00FKBF
Metal Film Resistors - CMF55787K00FKBF
Metal Film Resistors - Through Hole 787Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 787Kohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55787K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787K00FKBF-ND
Through Hole Resistors CMF55787K00FKBF-ND
787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8090 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8090
Resistor,metal Film,7.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8090
Resistor,Metal Film,7.87MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.87MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787K00FKBF CMF55787K00FKBF-ND 41C8090
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,7.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers