Vishay Intertechnology, Inc. RES 787K OHM 1/2W 1% AXIAL CMF55787K00FHEK

Description
RES 787Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/2W 1% AXIAL - CMF55787K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W 1% AXIAL
CMF55787K00FHEK
RES 787K OHM 1/2W 1% AXIAL CMF55787K00FHEK
RES 787Kohm 1/2W 1% AXIAL

RES 787Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55787K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787K00FHEK-ND
Through Hole Resistors CMF55787K00FHEK-ND
787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 787K 1% T-2 Ek E3 Vishay - 69P1283 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 787K 1% T-2 Ek E3 Vishay
69P1283
Cmf-55 787K 1% T-2 Ek E3 Vishay 69P1283
CMF-55 787K 1% T-2 EK e3

CMF-55 787K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787K00FHEK CMF55787K00FHEK-ND 69P1283
Product Name RES 787K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 787K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details