Vishay Intertechnology, Inc. RES 787K OHM 1/2W 1% AXIAL CMF55787K00FHEB

Description
RES 787Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/2W 1% AXIAL - CMF55787K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W 1% AXIAL
CMF55787K00FHEB
RES 787K OHM 1/2W 1% AXIAL CMF55787K00FHEB
RES 787Kohm 1/2W 1% AXIAL

RES 787Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF787KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF787KHFTR-ND
Through Hole Resistors CMF787KHFTR-ND
787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF787KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF787KHFCT-ND
Through Hole Resistors CMF787KHFCT-ND
787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 787K 1% T-2 Eb E3 Vishay - 69P1282 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 787K 1% T-2 Eb E3 Vishay
69P1282
Cmf-55 787K 1% T-2 Eb E3 Vishay 69P1282
CMF-55 787K 1% T-2 EB e3

CMF-55 787K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787K00FHEB CMF787KHFTR-ND 69P1282
Product Name RES 787K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 787K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details