Vishay Intertechnology, Inc. RES 787K OHM 1/2W .1% AXIAL CMF55787K00BHRE

Description
RES 787Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/2W .1% AXIAL - CMF55787K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W .1% AXIAL
CMF55787K00BHRE
RES 787K OHM 1/2W .1% AXIAL CMF55787K00BHRE
RES 787Kohm 1/2W .1% AXIAL

RES 787Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55787K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787K00BHRE-ND
Through Hole Resistors CMF55787K00BHRE-ND
787 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55787K00BHRE CMF55787K00BHRE-ND
Product Name RES 787K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details