Vishay Intertechnology, Inc. Through Hole Resistors CMF55787K00BHEB

Description
787 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
787 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55787K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787K00BHEB-ND
Through Hole Resistors CMF55787K00BHEB-ND
787 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 787K OHM 1/2W .1% AXIAL - CMF55787K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W .1% AXIAL
CMF55787K00BHEB
RES 787K OHM 1/2W .1% AXIAL CMF55787K00BHEB
RES 787Kohm 1/2W .1% AXIAL

RES 787Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 787K .1% T-2 Eb E3 Vishay - 69P1279 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 787K .1% T-2 Eb E3 Vishay
69P1279
Cmf-55 787K .1% T-2 Eb E3 Vishay 69P1279
CMF-55 787K .1% T-2 EB e3

CMF-55 787K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787K00BHEB-ND CMF55787K00BHEB 69P1279
Product Name Through Hole Resistors RES 787K OHM 1/2W .1% AXIAL Cmf-55 787K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers