Vishay Intertechnology, Inc. RES 787K OHM 1/2W .1% AXIAL CMF55787K00BHEA

Description
RES 787Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/2W .1% AXIAL - CMF55787K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W .1% AXIAL
CMF55787K00BHEA
RES 787K OHM 1/2W .1% AXIAL CMF55787K00BHEA
RES 787Kohm 1/2W .1% AXIAL

RES 787Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55787K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787K00BHEA-ND
Through Hole Resistors CMF55787K00BHEA-ND
787 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 787K .1% T-2 Ea E3 Vishay - 69P1278 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 787K .1% T-2 Ea E3 Vishay
69P1278
Cmf-55 787K .1% T-2 Ea E3 Vishay 69P1278
CMF-55 787K .1% T-2 EA e3

CMF-55 787K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787K00BHEA CMF55787K00BHEA-ND 69P1278
Product Name RES 787K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 787K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers