Vishay Intertechnology, Inc. RES 787K OHM 1/2W .1% AXIAL CMF55787K00BEEA

Description
RES 787Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/2W .1% AXIAL - CMF55787K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W .1% AXIAL
CMF55787K00BEEA
RES 787K OHM 1/2W .1% AXIAL CMF55787K00BEEA
RES 787Kohm 1/2W .1% AXIAL

RES 787Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55787K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787K00BEEA-ND
Through Hole Resistors CMF55787K00BEEA-ND
787 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 787K .1% T-9 Ea E3 Vishay - 69P1277 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 787K .1% T-9 Ea E3 Vishay
69P1277
Cmf-55 787K .1% T-9 Ea E3 Vishay 69P1277
CMF-55 787K .1% T-9 EA e3

CMF-55 787K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787K00BEEA CMF55787K00BEEA-ND 69P1277
Product Name RES 787K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 787K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details