Vishay Intertechnology, Inc. Through Hole Resistors CMF5577R700DHEK

Description
77.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
77.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5577R700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5577R700DHEK-ND
Through Hole Resistors CMF5577R700DHEK-ND
77.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

77.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 77.7 OHM 1/2W .5% AXIAL - CMF5577R700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7 OHM 1/2W .5% AXIAL
CMF5577R700DHEK
RES 77.7 OHM 1/2W .5% AXIAL CMF5577R700DHEK
RES 77.7ohm 1/2W .5% AXIAL

RES 77.7ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 77.7 .5% T-2 Ek E3 Vishay - 69P1249 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 77.7 .5% T-2 Ek E3 Vishay
69P1249
Cmf-55 77.7 .5% T-2 Ek E3 Vishay 69P1249
CMF-55 77.7 .5% T-2 EK e3

CMF-55 77.7 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5577R700DHEK-ND CMF5577R700DHEK 69P1249
Product Name Through Hole Resistors RES 77.7 OHM 1/2W .5% AXIAL Cmf-55 77.7 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 77.7 ohms 77.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details