Vishay Intertechnology, Inc. Through Hole Resistors CMF5577K800BER670

Description
77.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
77.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5577K800BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5577K800BER670-ND
Through Hole Resistors CMF5577K800BER670-ND
77.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

77.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 77.8K OHM 1/2W 0.1% AXIAL - CMF5577K800BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.8K OHM 1/2W 0.1% AXIAL
CMF5577K800BER670
RES 77.8K OHM 1/2W 0.1% AXIAL CMF5577K800BER670
RES 77.8Kohm 1/2W 0.1% AXIAL

RES 77.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 77.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8040 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 77.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8040
Cmf55, 77.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8040
CMF55, 77.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 77.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5577K800BER670-ND CMF5577K800BER670 41C8040
Product Name Through Hole Resistors RES 77.8K OHM 1/2W 0.1% AXIAL Cmf55, 77.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details