Vishay Intertechnology, Inc. Through Hole Resistors CMF5577K800BEEA70

Description
77.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
77.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5577K800BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5577K800BEEA70-ND
Through Hole Resistors CMF5577K800BEEA70-ND
77.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

77.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 77.8K OHM 1/2W 0.1% AXIAL - CMF5577K800BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.8K OHM 1/2W 0.1% AXIAL
CMF5577K800BEEA70
RES 77.8K OHM 1/2W 0.1% AXIAL CMF5577K800BEEA70
RES 77.8Kohm 1/2W 0.1% AXIAL

RES 77.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 77.8K .1% T-9 Ea E3 Vishay - 69P1247 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 77.8K .1% T-9 Ea E3 Vishay
69P1247
Cmf-55-70 77.8K .1% T-9 Ea E3 Vishay 69P1247
CMF-55-70 77.8K .1% T-9 EA e3

CMF-55-70 77.8K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5577K800BEEA70-ND CMF5577K800BEEA70 69P1247
Product Name Through Hole Resistors RES 77.8K OHM 1/2W 0.1% AXIAL Cmf-55-70 77.8K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers