Vishay Intertechnology, Inc. RES 77.7K OHM 1/2W .5% AXIAL CMF5577K700DHRE

Description
RES 77.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 77.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7K OHM 1/2W .5% AXIAL - CMF5577K700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7K OHM 1/2W .5% AXIAL
CMF5577K700DHRE
RES 77.7K OHM 1/2W .5% AXIAL CMF5577K700DHRE
RES 77.7Kohm 1/2W .5% AXIAL

RES 77.7Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5577K700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5577K700DHRE-ND
Through Hole Resistors CMF5577K700DHRE-ND
77.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

77.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 77.7K .5% T-2 R36 Vishay - 69P1246 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 77.7K .5% T-2 R36 Vishay
69P1246
Cmf-55 77.7K .5% T-2 R36 Vishay 69P1246
CMF-55 77.7K .5% T-2 R36

CMF-55 77.7K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5577K700DHRE CMF5577K700DHRE-ND 69P1246
Product Name RES 77.7K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 77.7K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers