Vishay Intertechnology, Inc. RES 77.7K OHM 1/2W .5% AXIAL CMF5577K700DHR6

Description
RES 77.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 77.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7K OHM 1/2W .5% AXIAL - CMF5577K700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7K OHM 1/2W .5% AXIAL
CMF5577K700DHR6
RES 77.7K OHM 1/2W .5% AXIAL CMF5577K700DHR6
RES 77.7Kohm 1/2W .5% AXIAL

RES 77.7Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5577K700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5577K700DHR6-ND
Through Hole Resistors CMF5577K700DHR6-ND
77.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

77.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,77.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,77.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8035
Resistor,metal Film,77.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8035
Resistor,Metal Film,77.7KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,77.7KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5577K700DHR6 CMF5577K700DHR6-ND 41C8035
Product Name RES 77.7K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,77.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers