Vishay Intertechnology, Inc. Through Hole Resistors CMF5577K700DHEB

Description
77.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
77.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5577K700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5577K700DHEB-ND
Through Hole Resistors CMF5577K700DHEB-ND
77.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

77.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 77.7K OHM 1/2W .5% AXIAL - CMF5577K700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7K OHM 1/2W .5% AXIAL
CMF5577K700DHEB
RES 77.7K OHM 1/2W .5% AXIAL CMF5577K700DHEB
RES 77.7Kohm 1/2W .5% AXIAL

RES 77.7Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 77.7K .5% T-2 Eb E3 Vishay - 69P1245 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 77.7K .5% T-2 Eb E3 Vishay
69P1245
Cmf-55 77.7K .5% T-2 Eb E3 Vishay 69P1245
CMF-55 77.7K .5% T-2 EB e3

CMF-55 77.7K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5577K700DHEB-ND CMF5577K700DHEB 69P1245
Product Name Through Hole Resistors RES 77.7K OHM 1/2W .5% AXIAL Cmf-55 77.7K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details