Vishay Intertechnology, Inc. Res Metal Film 77.7K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R CMF5577K700DHEA

Description
Res Metal Film 77.7K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 77.7K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 77.7K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R - CMF5577K700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 77.7K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
CMF5577K700DHEA
Res Metal Film 77.7K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R CMF5577K700DHEA
Res Metal Film 77.7K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 77.7K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF5577K700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5577K700DHEA-ND
Through Hole Resistors CMF5577K700DHEA-ND
77.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

77.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 77.7K .5% T-2 Ea E3 Vishay - 69P1244 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 77.7K .5% T-2 Ea E3 Vishay
69P1244
Cmf-55 77.7K .5% T-2 Ea E3 Vishay 69P1244
CMF-55 77.7K .5% T-2 EA e3

CMF-55 77.7K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5577K700DHEA CMF5577K700DHEA-ND 69P1244
Product Name Res Metal Film 77.7K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-55 77.7K .5% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers