Vishay Precision Group Metal Film Resistors - CMF5577K700BER870

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5577K700BER870 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5577K700BER870
Metal Film Resistors - CMF5577K700BER870
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 77.7 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8031 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 77.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8031
Cmf55, 77.7 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8031
CMF55, 77.7 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 77.7 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5577K700BER870 41C8031
Product Name Metal Film Resistors - Cmf55, 77.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers