Vishay Intertechnology, Inc. RES 77.7K OHM 1/2W .1% AXIAL CMF5577K700BER670

Description
RES 77.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 77.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7K OHM 1/2W .1% AXIAL - CMF5577K700BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7K OHM 1/2W .1% AXIAL
CMF5577K700BER670
RES 77.7K OHM 1/2W .1% AXIAL CMF5577K700BER670
RES 77.7Kohm 1/2W .1% AXIAL

RES 77.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5577K700BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5577K700BER670-ND
Through Hole Resistors CMF5577K700BER670-ND
77.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

77.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,777Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,777Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8029
Resistor,metal Film,777Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8029
Resistor,Metal Film,777KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,777KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5577K700BER670 CMF5577K700BER670-ND 41C8029
Product Name RES 77.7K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,777Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details