Vishay Intertechnology, Inc. RES 77.7K OHM 1/2W .1% AXIAL CMF5577K700BEEA70

Description
RES 77.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 77.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7K OHM 1/2W .1% AXIAL - CMF5577K700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7K OHM 1/2W .1% AXIAL
CMF5577K700BEEA70
RES 77.7K OHM 1/2W .1% AXIAL CMF5577K700BEEA70
RES 77.7Kohm 1/2W .1% AXIAL

RES 77.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5577K700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5577K700BEEA70-ND
Through Hole Resistors CMF5577K700BEEA70-ND
77.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

77.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 77.7K .1% T-9 Ea E3 Vishay - 69P1240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 77.7K .1% T-9 Ea E3 Vishay
69P1240
Cmf-55-70 77.7K .1% T-9 Ea E3 Vishay 69P1240
CMF-55-70 77.7K .1% T-9 EA e3

CMF-55-70 77.7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5577K700BEEA70 CMF5577K700BEEA70-ND 69P1240
Product Name RES 77.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 77.7K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details