Vishay Intertechnology, Inc. Through Hole Resistors CMF55777K00BHEK

Description
777 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
777 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55777K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55777K00BHEK-ND
Through Hole Resistors CMF55777K00BHEK-ND
777 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

777 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 77K OHM 1/2W .1% AXIAL - CMF55777K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77K OHM 1/2W .1% AXIAL
CMF55777K00BHEK
RES 77K OHM 1/2W .1% AXIAL CMF55777K00BHEK
RES 77Kohm 1/2W .1% AXIAL

RES 77Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 777K .1% T-2 Ek E3 Vishay - 69P1252 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 777K .1% T-2 Ek E3 Vishay
69P1252
Cmf-55 777K .1% T-2 Ek E3 Vishay 69P1252
CMF-55 777K .1% T-2 EK e3

CMF-55 777K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55777K00BHEK-ND CMF55777K00BHEK 69P1252
Product Name Through Hole Resistors RES 77K OHM 1/2W .1% AXIAL Cmf-55 777K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details