Vishay Intertechnology, Inc. Metal Film Resistors - CMF55777K00BHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55777K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55777K00BHBF
Metal Film Resistors - CMF55777K00BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55777K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55777K00BHBF-ND
Through Hole Resistors CMF55777K00BHBF-ND
777 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

777 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,777Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 71C8666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,777Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
71C8666
Resistor,metal Film,777Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 71C8666
Resistor,Metal Film,777KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,777KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55777K00BHBF CMF55777K00BHBF-ND 71C8666
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,777Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details