Vishay Intertechnology, Inc. Through Hole Resistors CMF5576R800FLRE

Description
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5576R800FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576R800FLRE-ND
Through Hole Resistors CMF5576R800FLRE-ND
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 76.8 OHM 1/2W 1% AXIAL - CMF5576R800FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/2W 1% AXIAL
CMF5576R800FLRE
RES 76.8 OHM 1/2W 1% AXIAL CMF5576R800FLRE
RES 76.8ohm 1/2W 1% AXIAL

RES 76.8ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 76.8 1% T-0 R36 Vishay - 69P1210 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8 1% T-0 R36 Vishay
69P1210
Cmf-55 76.8 1% T-0 R36 Vishay 69P1210
CMF-55 76.8 1% T-0 R36

CMF-55 76.8 1% T-0 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576R800FLRE-ND CMF5576R800FLRE 69P1210
Product Name Through Hole Resistors RES 76.8 OHM 1/2W 1% AXIAL Cmf-55 76.8 1% T-0 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details