Vishay Precision Group Metal Film Resistors - CMF5576R800FKR770

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5576R800FKR770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5576R800FKR770
Metal Film Resistors - CMF5576R800FKR770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 76.8 1% T-1 Re7 Vishay - 69P1207 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 76.8 1% T-1 Re7 Vishay
69P1207
Cmf-55-70 76.8 1% T-1 Re7 Vishay 69P1207
CMF-55-70 76.8 1% T-1 RE7

CMF-55-70 76.8 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5576R800FKR770 69P1207
Product Name Metal Film Resistors - Cmf-55-70 76.8 1% T-1 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers