Vishay Intertechnology, Inc. RES 76.8 OHM 1/2W 1% AXIAL CMF5576R800FHEB

Description
RES 76.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/2W 1% AXIAL - CMF5576R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/2W 1% AXIAL
CMF5576R800FHEB
RES 76.8 OHM 1/2W 1% AXIAL CMF5576R800FHEB
RES 76.8ohm 1/2W 1% AXIAL

RES 76.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF76.8HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF76.8HFTR-ND
Through Hole Resistors CMF76.8HFTR-ND
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 76.8 1% T-2 Eb E3 Vishay - 69P1202 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8 1% T-2 Eb E3 Vishay
69P1202
Cmf-55 76.8 1% T-2 Eb E3 Vishay 69P1202
CMF-55 76.8 1% T-2 EB e3

CMF-55 76.8 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576R800FHEB CMF76.8HFTR-ND 69P1202
Product Name RES 76.8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 76.8 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details