Vishay Intertechnology, Inc. RES 76.8 OHM 1/2W 1% AXIAL CMF5576R800FER6

Description
RES 76.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/2W 1% AXIAL - CMF5576R800FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/2W 1% AXIAL
CMF5576R800FER6
RES 76.8 OHM 1/2W 1% AXIAL CMF5576R800FER6
RES 76.8ohm 1/2W 1% AXIAL

RES 76.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576R800FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576R800FER6-ND
Through Hole Resistors CMF5576R800FER6-ND
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5576R800FER6 CMF5576R800FER6-ND
Product Name RES 76.8 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers