Vishay Intertechnology, Inc. Through Hole Resistors CMF5576R800DHR6

Description
76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5576R800DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576R800DHR6-ND
Through Hole Resistors CMF5576R800DHR6-ND
76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5576R800DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5576R800DHR6
Metal Film Resistors - CMF5576R800DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,76.8Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8003 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,76.8Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8003
Resistor,metal Film,76.8Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8003
Resistor,Metal Film,76.8Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,76.8Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576R800DHR6-ND CMF5576R800DHR6 41C8003
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,76.8Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers