Vishay Intertechnology, Inc. Metal Film Resistors - CMF5576R800DHEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5576R800DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5576R800DHEB
Metal Film Resistors - CMF5576R800DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5576R800DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576R800DHEB-ND
Through Hole Resistors CMF5576R800DHEB-ND
76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 76.8 .5% T-2 Eb E3 Vishay - 69P1200 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8 .5% T-2 Eb E3 Vishay
69P1200
Cmf-55 76.8 .5% T-2 Eb E3 Vishay 69P1200
CMF-55 76.8 .5% T-2 EB e3

CMF-55 76.8 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576R800DHEB CMF5576R800DHEB-ND 69P1200
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 76.8 .5% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers