Vishay Intertechnology, Inc. Through Hole Resistors CMF5576R800DHBF

Description
76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5576R800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576R800DHBF-ND
Through Hole Resistors CMF5576R800DHBF-ND
76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5576R800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5576R800DHBF
Vishay/DaleMetal Film Resistors - CMF5576R800DHBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,76.8Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,76.8Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8001
Resistor,metal Film,76.8Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8001
Resistor,Metal Film,76.8Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,76.8Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576R800DHBF-ND CMF5576R800DHBF 41C8001
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,76.8Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers