Vishay Intertechnology, Inc. RES 76.8K OHM 1/2W 1% AXIAL CMF5576K800FKEK

Description
RES 76.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/2W 1% AXIAL - CMF5576K800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/2W 1% AXIAL
CMF5576K800FKEK
RES 76.8K OHM 1/2W 1% AXIAL CMF5576K800FKEK
RES 76.8Kohm 1/2W 1% AXIAL

RES 76.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576K800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576K800FKEK-ND
Through Hole Resistors CMF5576K800FKEK-ND
76.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 76.8K 1% T-1 Ek E3 Vishay - 48P7156 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8K 1% T-1 Ek E3 Vishay
48P7156
Cmf-55 76.8K 1% T-1 Ek E3 Vishay 48P7156
CMF-55 76.8K 1% T-1 EK e3

CMF-55 76.8K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576K800FKEK CMF5576K800FKEK-ND 48P7156
Product Name RES 76.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 76.8K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details