Vishay Intertechnology, Inc. RES 76.8K OHM 1/2W 1% AXIAL CMF5576K800FKEA

Description
RES 76.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/2W 1% AXIAL - CMF5576K800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/2W 1% AXIAL
CMF5576K800FKEA
RES 76.8K OHM 1/2W 1% AXIAL CMF5576K800FKEA
RES 76.8Kohm 1/2W 1% AXIAL

RES 76.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576K800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576K800FKEA-ND
Through Hole Resistors CMF5576K800FKEA-ND
76.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 76.8K 1% T-1 Ea E3 Vishay - 48P7155 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8K 1% T-1 Ea E3 Vishay
48P7155
Cmf-55 76.8K 1% T-1 Ea E3 Vishay 48P7155
CMF-55 76.8K 1% T-1 EA e3

CMF-55 76.8K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576K800FKEA CMF5576K800FKEA-ND 48P7155
Product Name RES 76.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 76.8K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details