Vishay Intertechnology, Inc. RES 76.8K OHM 1/2W .5% AXIAL CMF5576K800DHRE

Description
RES 76.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/2W .5% AXIAL - CMF5576K800DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/2W .5% AXIAL
CMF5576K800DHRE
RES 76.8K OHM 1/2W .5% AXIAL CMF5576K800DHRE
RES 76.8Kohm 1/2W .5% AXIAL

RES 76.8Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576K800DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576K800DHRE-ND
Through Hole Resistors CMF5576K800DHRE-ND
76.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 76.8K .5% T-2 R36 Vishay - 69P1196 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8K .5% T-2 R36 Vishay
69P1196
Cmf-55 76.8K .5% T-2 R36 Vishay 69P1196
CMF-55 76.8K .5% T-2 R36

CMF-55 76.8K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576K800DHRE CMF5576K800DHRE-ND 69P1196
Product Name RES 76.8K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 76.8K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details